Status: | Unknown |
---|---|
Series: | MDmesh II Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.29ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 100W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh II Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 500V, 11A, TO-252 | Farnell |
Mosfet, N-Ch, 500V, 11A, To-252 | Newark Electronics |
Where can I find additional details, specifications and documents for a STD12NM50ND?
Additional datasheets, footprints and schematics for STD12NM50ND are listed on our Part Details page. You can also find images and similar parts to STD12NM50ND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD12NM50ND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD12NM50ND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD12NM50ND fall under?
The STD12NM50ND is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD12NM50ND when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD12NM50ND you can contact the distributor directly for product support, shipping queries etc.
Is the STD12NM50ND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD12NM50ND have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STD12NM50ND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD12NM50ND often in real-time on the comparison pages.
What if I can't find stock of STD12NM50ND?
You can fill out our help required form which you can use to request a quote for STD12NM50ND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.