Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8.5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
N-Channel 500 V 0.47 O Surface Mount Mdmesh II Power MosFet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 500V 8.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N CH, 500V, 9A, DPAK | Farnell |
Where can I find additional details, specifications and documents for a STD11NM50N?
Additional datasheets, footprints and schematics for STD11NM50N are listed on our Part Details page. You can also find images and similar parts to STD11NM50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD11NM50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD11NM50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD11NM50N fall under?
The STD11NM50N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD11NM50N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD11NM50N you can contact the distributor directly for product support, shipping queries etc.
Is the STD11NM50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD11NM50N have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STD11NM50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD11NM50N often in real-time on the comparison pages.
What if I can't find stock of STD11NM50N?
You can fill out our help required form which you can use to request a quote for STD11NM50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.