STD09W-MINUS Cable by TE Connectivity

CABLE MARKER E SIZE9 - PK30

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0319

Distributor Stock
Logo for Farnell
Farnell
from US$0.92
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
7,200
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.06
7,200
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0444
7,200
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0319
2,700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0459
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now
Logo for element14
element14
from US$1.78
-
Buy Now

Specifications

Marker Type -
Legend -
Legend Colour Black
Marker Colour White
Marker Dimensions -
Cable Diameter Max 4.5mm
Cable Diameter Min 3.3mm
Marker Material PVC (Polyvinylchloride)
Product Range -
SVHC No SVHC (07-Jul-2017)
Operating Temperature Max 125°C

Alternative Descriptions

Std09W-Minus |Raychem Te Connectivity STD09W-MINUS | Newark Electronics
Wire Labels&Markers SNAP ON .14-.18 MARKER | Rapid Electronics
STD09W-MINUS | TTI Europe
Raychem | RS Americas
CABLE MARKER, E, SIZE9, -, PK30 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STD09W-MINUS?

Additional datasheets, footprints and schematics for STD09W-MINUS are listed on our Part Details page. You can also find images and similar parts to STD09W-MINUS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STD09W-MINUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD09W-MINUS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STD09W-MINUS fall under?

The STD09W-MINUS is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to STD09W-MINUS when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STD09W-MINUS you can contact the distributor directly for product support, shipping queries etc.

Is the STD09W-MINUS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STD09W-MINUS have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for STD09W-MINUS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STD09W-MINUS often in real-time on the comparison pages.

What if I can't find stock of STD09W-MINUS?

You can fill out our help required form which you can use to request a quote for STD09W-MINUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay