Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.0404
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.84 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.0499 |
2,475
|
Buy Now | |
TTI Europe | US$0.0404 |
900
|
Buy Now | |
Heilind Electronics Asia | US$0.0499 |
825
|
Buy Now | |
Newark Electronics | US$1.71 |
-
|
Buy Now | |
Avnet America | US$0.06 |
-
|
Buy Now | |
RS Americas | US$0.05 |
-
|
Buy Now | |
element14 | US$1.49 |
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | N |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 3.5mm |
Cable Diameter Min | 2.6mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
928608-000 | Heilind Electronics |
STD06W-N | TTI Europe |
Cable Marker, E, Size6, N, Pk30 | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
CABLE MARKER, E, SIZE6, N, PK30 | element14 |
Where can I find additional details, specifications and documents for a STD06W-N?
Additional datasheets, footprints and schematics for STD06W-N are listed on our Part Details page. You can also find images and similar parts to STD06W-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD06W-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD06W-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD06W-N fall under?
The STD06W-N is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD06W-N when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD06W-N you can contact the distributor directly for product support, shipping queries etc.
Is the STD06W-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD06W-N have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for STD06W-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD06W-N often in real-time on the comparison pages.
What if I can't find stock of STD06W-N?
You can fill out our help required form which you can use to request a quote for STD06W-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.