Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Marker Type | Snap On Pre Printed |
---|---|
Legend | - (Minus) |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 3.5mm |
Cable Diameter Min | 2.6mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
Cable Marker, E, Size6, -, Pk30 | Newark Electronics |
CABLE MARKER, E, SIZE6, -, PK30 | element14 |
STD06W-MINUS | Avnet America |
Raychem | RS Americas |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a STD06W-MINUS?
Additional datasheets, footprints and schematics for STD06W-MINUS are listed on our Part Details page. You can also find images and similar parts to STD06W-MINUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD06W-MINUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD06W-MINUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD06W-MINUS fall under?
The STD06W-MINUS is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD06W-MINUS when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD06W-MINUS you can contact the distributor directly for product support, shipping queries etc.
Is the STD06W-MINUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD06W-MINUS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for STD06W-MINUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD06W-MINUS often in real-time on the comparison pages.
What if I can't find stock of STD06W-MINUS?
You can fill out our help required form which you can use to request a quote for STD06W-MINUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.