Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | E |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 3.5mm |
Cable Diameter Min | 2.6mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
Wire Labels&Markers STD06W-E | Rapid Electronics |
STD06W-E | TTI Europe |
Std06W-E |Te Connectivity STD06W-E | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
CABLE MARKER, E, SIZE6, E, PK30 | Farnell |
Where can I find additional details, specifications and documents for a STD06W-E?
Additional datasheets, footprints and schematics for STD06W-E are listed on our Part Details page. You can also find images and similar parts to STD06W-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD06W-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD06W-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD06W-E fall under?
The STD06W-E is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD06W-E when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD06W-E you can contact the distributor directly for product support, shipping queries etc.
Is the STD06W-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD06W-E have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for STD06W-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD06W-E often in real-time on the comparison pages.
What if I can't find stock of STD06W-E?
You can fill out our help required form which you can use to request a quote for STD06W-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.