Marker Type | Snap On Pre Printed |
---|---|
Legend | A B L N U V W X + - |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 2.65mm |
Cable Diameter Min | 1.9mm |
Marker Material | Polymer |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Snap-On Wire Marker Assortment |
Body Material | Polymer |
Colour | White |
For Use With | 0.75mm2-1mm2 Cable |
Operating Temperature Max | 106°C |
Operating Temperature Min | -40°C |
Pack Quantity | 900 |
Snap On Marker Kit A etc | element14 |
MARKER KIT, SNAP-ON, A ETC | Farnell |
Where can I find additional details, specifications and documents for a STD03W/SB?
Additional datasheets, footprints and schematics for STD03W/SB are listed on our Part Details page. You can also find images and similar parts to STD03W/SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD03W/SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD03W/SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD03W/SB fall under?
The STD03W/SB is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD03W/SB when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD03W/SB you can contact the distributor directly for product support, shipping queries etc.
Is the STD03W/SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD03W/SB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STD03W/SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD03W/SB often in real-time on the comparison pages.
What if I can't find stock of STD03W/SB?
You can fill out our help required form which you can use to request a quote for STD03W/SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.