Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.0257
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
11,180
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0335
|
11,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.0340
|
11,180
in stock
|
Buy Now | |
TTI Europe
from US$0.0257
|
6,600
in stock
|
Buy Now | |
TE Store
from US$0.07
|
5,920
in stock
|
Buy Now | |
Avnet America
from US$0.0285
|
-
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now | |
element14
from US$9.69
|
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | 2 |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 2.65mm |
Cable Diameter Min | 1.9mm |
Marker Material | POM (Polyoxymethylene) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Std03W-2 |Raychem Te Connectivity STD03W-2 | Newark Electronics |
Wire Labels&Markers STD03W-2 | Rapid Electronics |
STD03W-2 MARKER | TTI Europe |
STD03W-2 Marker Style: Snap-On Marker Size: STD 03 Compatible Cable Diameter Range: 1.9 – 2.6 mm Compatible Cable Diameter Range: .075 – .102 in Primary Product Color: White Snap-On STD 03 1.9 – 2.6 mm .075 – .102" | Std Snap-On Marker | Part Number: STD03W-2 | Internal Number: 369880-000 | Alias Number: 6-1198187-6 | White | TE Connectivity | TE Store |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
CABLE MARKER, POM, 2.65MM DIA, WHITE | element14 |
Where can I find additional details, specifications and documents for a STD03W-2?
Additional datasheets, footprints and schematics for STD03W-2 are listed on our Part Details page. You can also find images and similar parts to STD03W-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD03W-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD03W-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD03W-2 fall under?
The STD03W-2 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD03W-2 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD03W-2 you can contact the distributor directly for product support, shipping queries etc.
Is the STD03W-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD03W-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for STD03W-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD03W-2 often in real-time on the comparison pages.
What if I can't find stock of STD03W-2?
You can fill out our help required form which you can use to request a quote for STD03W-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.