Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.0332
Marker Type | Snap On Pre Printed |
---|---|
Legend | 1 |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | 1.8mm |
Cable Diameter Min | 1.4mm |
Marker Material | POM (Polyoxymethylene) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Marker, Pom, 1.8Mm Dia, Yel, Pk300 | Newark Electronics |
CABLE MARKER, POM, 1.8MM DIA, YEL, PK300 | element14 |
Raychem | RS Americas |
STD02Y-1 | TTI Europe |
Special Order: STD02Y-1 Marker Style: Snap-On Marker Size: STD 02 Compatible Cable Diameter Range: 1.4 – 1.8 mm Compatible Cable Diameter Range: .055 – .071 in Primary Product Color: Yellow Snap-On STD 02 1.4 – 1.8 mm .055 – .071" | Std Snap-On Marker | Part Number: STD02Y-1 | Internal Number: 557314-000 | Alias Number: 1-1198171-8 | Yellow | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a STD02Y-1?
Additional datasheets, footprints and schematics for STD02Y-1 are listed on our Part Details page. You can also find images and similar parts to STD02Y-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD02Y-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD02Y-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD02Y-1 fall under?
The STD02Y-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD02Y-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD02Y-1 you can contact the distributor directly for product support, shipping queries etc.
Is the STD02Y-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD02Y-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for STD02Y-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD02Y-1 often in real-time on the comparison pages.
What if I can't find stock of STD02Y-1?
You can fill out our help required form which you can use to request a quote for STD02Y-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.