Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
9,890
in stock
|
Buy Now | |
element14
from US$1.17
|
12,895
in stock
|
Buy Now | |
Farnell
from US$1.10
|
12,895
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.5A |
Output Voltage | - |
Driver Case Style | PowerSO |
No. of Pins | 8Pins |
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
LED DRIVER, CONSTANT CURRENT, POWERSO-8 | element14 |
HSOP 8L .150'' PITCH 1.27 EXPOPAD | Future Electronics |
1.5A Const. Current LED Driver PowerSO8 | RS |
Led Driver, Constant Current, Powerso-8 | Newark Electronics |
LED DRVR 5V/9V/12V/15V/18V/24V 8-Pin PowerSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a STCS1PHR?
Additional datasheets, footprints and schematics for STCS1PHR are listed on our Part Details page. You can also find images and similar parts to STCS1PHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCS1PHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCS1PHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCS1PHR fall under?
The STCS1PHR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STCS1PHR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCS1PHR you can contact the distributor directly for product support, shipping queries etc.
Is the STCS1PHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STCS1PHR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for STCS1PHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCS1PHR often in real-time on the comparison pages.
What if I can't find stock of STCS1PHR?
You can fill out our help required form which you can use to request a quote for STCS1PHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.