Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 23V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 11.5V |
Supply Voltage Max | 23V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 260kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
STCH02 Series 13 V 50% 260 kHz Offline PWM Controller for Low Standby Adapter | Future Electronics |
PWM CONTROLLER, 260KHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a STCH02TR?
Additional datasheets, footprints and schematics for STCH02TR are listed on our Part Details page. You can also find images and similar parts to STCH02TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCH02TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCH02TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCH02TR fall under?
The STCH02TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to STCH02TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCH02TR you can contact the distributor directly for product support, shipping queries etc.
Is the STCH02TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STCH02TR have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for STCH02TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCH02TR often in real-time on the comparison pages.
What if I can't find stock of STCH02TR?
You can fill out our help required form which you can use to request a quote for STCH02TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.