Status: | Active |
---|---|
Series: | STC4054 |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
12,012
in stock
|
Buy Now | |
element14
from US$0.96
|
12,012
in stock
|
Buy Now | |
Farnell
from US$0.95
|
12,012
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
1,577
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
25µA supply current in shutdown mode |
C/10 charge termination |
Soft-start limits inrush current |
Low battery voltage detect for precharge setting |
TSOT23-5L package |
Single charge status output pin |
Automatic recharge |
Programmable charge current up to 800mA |
Constant current / constant voltage operation with thermal regulation to maximize charge rate without risk of overheating |
No external MOSFET, sense resistors or blocking diode required |
Preset 4.2V charge voltage with 1% accuracy |
Charge current monitor output for gas gauging |
Charges single cell li-ion batteries directly from USB port |
Product Specifications |
---|
DS4902 800 mA standalone linear Li-Ion battery charger with thermal regulation |
Batt Charger, Li-Ion, 0.8A, Tsot-23-5 | Newark Electronics |
BATT CHARGER, LI-ION, 0.8A, TSOT-23-5 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Battery Charger IC, 1 Cell, Li-Ion, 6.5 V, 4.2 V, 800 mA, 5 Pins, TSOT-23 | Avnet Silica |
800mA Li-Ion Battery Charger TSOT23-5 | RS |
STC4054 Series 6.5 V 800 mA Standalone Linear Li-Ion Battery Charger - TSOT-23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a STC4054GR?
Additional datasheets, footprints and schematics for STC4054GR are listed on our Part Details page. You can also find images and similar parts to STC4054GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STC4054GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STC4054GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STC4054GR fall under?
The STC4054GR is listed under Power Management > Battery Management ICs > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to STC4054GR when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STC4054GR you can contact the distributor directly for product support, shipping queries etc.
Is the STC4054GR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STC4054GR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STC4054GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STC4054GR often in real-time on the comparison pages.
What if I can't find stock of STC4054GR?
You can fill out our help required form which you can use to request a quote for STC4054GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.