Status: | Active |
---|---|
Series: | STC3115 |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
No stock
|
Buy Now | |
element14
from US$1.87
|
29,206
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
29,001
in stock
|
Buy Now | |
Farnell
from US$2.07
|
29,001
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
OptimGaugeâ„¢ algorithm |
0.25% accuracy battery voltage monitoring |
Coulomb counter and voltage-mode gas gauge operations |
Robust initial open-circuit-voltage (OCV) measurement at power-up |
Programmable low battery alarm |
Internal temperature sensor |
Battery swap detection |
Low power: 45 μA in power-saving mode, 2 μA max. in standby mode |
Micro-sized packages: 1.4 x 2.0 mm 10-bump CSP package 2.0 x 3.0 mm DFN10 package |
1.4 x 2.0 mm 10-bump CSP package |
2.0 x 3.0 mm DFN10 package |
Product Specifications |
---|
DS9300 Gas gauge IC with alarm output for handheld applications |
Application Notes |
---|
AN4324 STC3115 system integration |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
BATTERY FUEL GAUGE, LI-ION, DFN-10 | element14 |
Battery Fuel Gauge, Li-Ion, Dfn-10 | Newark Electronics |
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 10-Pin DFN T/R | Avnet Silica |
STMicroelectronics, STC3115AIQT | RS |
STC3115 Series 4.5 V 60 uA SMT Gas Gauge IC with Alarm Output - DFN-10 | Future Electronics |
Where can I find additional details, specifications and documents for a STC3115AIQT?
Additional datasheets, footprints and schematics for STC3115AIQT are listed on our Part Details page. You can also find images and similar parts to STC3115AIQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STC3115AIQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STC3115AIQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STC3115AIQT fall under?
The STC3115AIQT is listed under Power Management > Battery Management ICs > Battery Fuel Gauge.
Can I view similar or alternative parts?
You can view similar parts to STC3115AIQT when available in the Battery Fuel Gauge range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STC3115AIQT you can contact the distributor directly for product support, shipping queries etc.
Is the STC3115AIQT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STC3115AIQT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Silica and RS have stock available or on a lead time for STC3115AIQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STC3115AIQT often in real-time on the comparison pages.
What if I can't find stock of STC3115AIQT?
You can fill out our help required form which you can use to request a quote for STC3115AIQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.