Status: | Active |
---|---|
Series: | STC3100 |
RoHS: | Compliant |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
5,805
in stock
|
Buy Now | |
element14
from US$2.25
|
51,309
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
42,971
in stock
|
Buy Now | |
Farnell
from US$1.97
|
41,022
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
8,000
in stock
|
Buy Now | |
Micros
from US$1.99
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
8-byte unique device ID |
32-RAM bytes |
Battery voltage monitoring |
Coulomb counter with 12/14-bit AD converter, +/- 80 mV input voltage range |
Internal temperature sensor |
I2C interface for gas gauge monitoring and device control |
One general-purpose I/O |
Internal or external 32768 Hz time base |
Product Specifications |
---|
DS6013 Battery monitor IC with Coulomb counter/gas gauge |
Application Notes |
---|
AN3395 Sensing resistor selection and usage in STC310x battery monitoring applications |
AN3064 Using the STC3100 battery monitor for gas gauge applications |
Application Notes for related Tools & Software |
---|
AN3075 Demonstration board user guidelines for the STC3100 battery monitor for gas gauge applications |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
IC, BATTERY MON, W/GUAGE, 8MSOP | element14 |
Batt Supervisor & Monitor, -40 To 85Degc | Newark Electronics |
STC3100 Series 5.5 V 100 uA Surface Mount Gas Gauge IC with Alarm Output -MSOP-8 | Future Electronics |
STC3100IST,Battery monitor IC,I2C,MSOP8 | RS |
Battery Monitoring Li-Ion 8-Pin MSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STC3100IST?
Additional datasheets, footprints and schematics for STC3100IST are listed on our Part Details page. You can also find images and similar parts to STC3100IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STC3100IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STC3100IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STC3100IST fall under?
The STC3100IST is listed under Power Management > Battery Management ICs > Battery Fuel Gauge.
Can I view similar or alternative parts?
You can view similar parts to STC3100IST when available in the Battery Fuel Gauge range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STC3100IST you can contact the distributor directly for product support, shipping queries etc.
Is the STC3100IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STC3100IST have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for STC3100IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STC3100IST often in real-time on the comparison pages.
What if I can't find stock of STC3100IST?
You can fill out our help required form which you can use to request a quote for STC3100IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.