STBR6012WY Automotive-grade diodes by STMicroelectronics

Automotive 1200 V, 60 A Bridge Rectifier diode

Status: Active
Series: STBR6012-Y
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high quality design of this diode results in a device with consistently reproducible characteristics and intrinsic ruggedness. These characteristics make it ideal for heavy duty applications that demand long term reliability like automotive applications. Thanks to its ultra low conduction losses, this diode is especially suitable for use as input bridge diode in battery chargers.

Where to Buy

Prices starting from US$2.45

Distributor Stock
Logo for Farnell
Farnell
from US$2.67
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
180
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.25
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.50
-
Buy Now
Logo for element14
element14
from US$2.67
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

AEC-Q101 qualified
Ultra-low conduction losses
Ultra-low reverse losses
High junction temperature capability
VRRM guaranteed from -40 to +175 °C
ECOPACK®2 compliant component
PPAP capable

Alternative Descriptions

Diode Rectifier Bridge Single 60A 2-Pin DO-247 Tube | EBV Elektronik
Rectifier |Stmicroelectronics STBR6012WY | Newark Electronics
Automotive High Voltage Rectifier 1200V 60A ECOPACK«2 AEC-Q101 qualified | Future Electronics
RECTIFIER, SINGLE, 60A, 1.2KV, DO-247 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STBR6012WY?

Additional datasheets, footprints and schematics for STBR6012WY are listed on our Part Details page. You can also find images and similar parts to STBR6012WY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STBR6012WY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBR6012WY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STBR6012WY fall under?

The STBR6012WY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Bridge Rectifier diodes.

Can I view similar or alternative parts?

You can view similar parts to STBR6012WY when available in the Automotive-grade Bridge Rectifier diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STBR6012WY you can contact the distributor directly for product support, shipping queries etc.

Is the STBR6012WY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STBR6012WY have stock available?

Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STBR6012WY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STBR6012WY often in real-time on the comparison pages.

What if I can't find stock of STBR6012WY?

You can fill out our help required form which you can use to request a quote for STBR6012WY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay