Status: | Active |
---|---|
Series: | STBC08 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
12,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
12,360
in stock
|
Buy Now | |
element14
from US$0.75
|
12,360
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
2,842
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Programmable charge current up to 800 mA |
No external MOSFET, sense resistors or blocking diode are required |
Complete linear charger for single-cell Li-Ion batteries |
Constant current/constant voltage operation with thermal regulation to maximize charge rate without risk of overheating |
Two charge status output pins |
Charge single-cell Li-Ion batteries directly from USB port |
Preset 4.2 V charge voltage with 1% accuracy |
Charge current monitor for gas gauge |
Automatic recharge |
Undervoltage lockout |
C/10 charge termination |
25 µA supply current in shutdown mode |
Low battery voltage detection for pre-charge setting |
Soft-start feature limits inrush current |
DFN6 (3 x 3 mm) package (to improve power dissipation) |
Product Specifications |
---|
DS4901 800 mA standalone linear Li-Ion battery charger with thermal regulation |
Battery Charger, Li-Ion, 0.8A, Dfn-6 | Newark Electronics |
BATTERY CHARGER, LI-ION, 0.8A, DFN-6 | element14 |
STBC08 Series 6.5 V Single Standalone Linear Li-Ion Battery Charger - DFN-6 | Future Electronics |
Battery Charger IC, 1 Cell, Li-Ion, 6.5 V, 4.2 V, 800 mA, 6 Pins, DFN-EP | Avnet America |
ST Battery Charging IC 6.5V 800mA DFN6 SMD Li-Ion | Distrelec |
Where can I find additional details, specifications and documents for a STBC08PMR?
Additional datasheets, footprints and schematics for STBC08PMR are listed on our Part Details page. You can also find images and similar parts to STBC08PMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBC08PMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBC08PMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBC08PMR fall under?
The STBC08PMR is listed under Power Management > Battery Management ICs > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to STBC08PMR when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBC08PMR you can contact the distributor directly for product support, shipping queries etc.
Is the STBC08PMR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STBC08PMR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STBC08PMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBC08PMR often in real-time on the comparison pages.
What if I can't find stock of STBC08PMR?
You can fill out our help required form which you can use to request a quote for STBC08PMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.