Status: | Active |
---|---|
Series: | STBC02 |
RoHS: | Unknown |
Charges single-cell Li-Ion batteries with CC/CV algorithm and charge termination |
Fast charge current up to 450 mA |
Pre-charge current from 1 mA to 450 mA |
Adjustable floating voltage up to 4.45 V |
Integrated low quiescent LDO regulator |
Automatic power path management |
Auto-recharge function |
Embedded protection circuit module (PCM) featuring battery overcharge, battery over-discharge and battery overcurrent protections |
Charging timeout to terminate the charging process for safety reasons |
Shipping mode feature allows battery low leakage when over-discharged |
Very low battery leakage in over-discharge and shutdown mode |
Charge/fault status output |
Battery voltage pin to allow external gauging |
Two 3 Ω SPDT load switches |
Reset generator triggered by USB detection |
SWIRE allows the STBC02 functions to be controlled |
Available in Flip Chip 30, 0.4 mm pitch package |
Rugged ±4 kV HBM, ESD protection on the most critical pins |
Product Specifications |
---|
DS11617 Li-Ion linear battery charger with LDO, load switches and reset generator |
Application Notes for related Tools & Software |
---|
AN5403 STEVAL-STRKT01 power management architecture description and configuration for optimized battery life |
Flyers |
---|
Battery management ICs - STBC02/03 Li-Ion charger with load switches and smart reset generator |
Li-Ion linear battery charger | Avnet Silica |
Battery Chargers Rohs Compliant: Yes |Stmicroelectronics STBC02JR | Newark Electronics |
STBC02 Series 5.4 V 450 mA Li-Ion Linear Battery Charger with LDO - FlipChip 30 | Future Electronics |
BATT CHARGER, LI-ION/POL, FLIP-CHIP-30 | Farnell |
Where can I find additional details, specifications and documents for a STBC02JR?
Additional datasheets, footprints and schematics for STBC02JR are listed on our Part Details page. You can also find images and similar parts to STBC02JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBC02JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBC02JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBC02JR fall under?
The STBC02JR is listed under Power Management > Battery Management ICs > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to STBC02JR when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBC02JR you can contact the distributor directly for product support, shipping queries etc.
Is the STBC02JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STBC02JR have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STBC02JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBC02JR often in real-time on the comparison pages.
What if I can't find stock of STBC02JR?
You can fill out our help required form which you can use to request a quote for STBC02JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.