Status: | Active |
---|---|
Series: | STBB2 |
RoHS: | Compliant |
Operating input voltage range from 2.4 V to 5.5 V |
± 2% output voltage tolerance over process and temperature variations |
Bypass power save function |
Selectable output voltage with dedicated VSEL pin |
Very fast line and load transients |
2.5 MHz switching frequency |
Power save mode (PS) at light load |
Typical efficiency higher than 90% |
50 μA max. quiescent current |
Flip Chip 20 bumps 0.4 mm pitch 2.1 x 1.8 mm |
Product Specifications |
---|
DS8863 800 mA 2.5 MHz, high efficiency dual mode buck-boost DC-DC converter |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Dc-Dc Switching Buck-Boost Regulator, Adjustable, 2.4V-5.5Vin, 1.2V-4.5Vout, 800Maout, Flip-Chip-20 Rohs Compliant: Yes |Stmicroelectronics STBB2JAD-R | Newark Electronics |
DC/DC Switching Regulator, Adjustable, Buck-Boost, 1 Output, 1.2 V to 4.5 V, 800 mA, 2.5 MHz, 20 Pins, Flip-Chip | Avnet America |
DC/DC CONV, BUCK-BOOST, 2.5MHZ, 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a STBB2JAD-R?
Additional datasheets, footprints and schematics for STBB2JAD-R are listed on our Part Details page. You can also find images and similar parts to STBB2JAD-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBB2JAD-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBB2JAD-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBB2JAD-R fall under?
The STBB2JAD-R is listed under Power Management > DC-DC Switching Converters > Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to STBB2JAD-R when available in the Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBB2JAD-R you can contact the distributor directly for product support, shipping queries etc.
Is the STBB2JAD-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STBB2JAD-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STBB2JAD-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBB2JAD-R often in real-time on the comparison pages.
What if I can't find stock of STBB2JAD-R?
You can fill out our help required form which you can use to request a quote for STBB2JAD-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.