Status: | Unknown |
---|---|
Series: | Mdmesh V Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 61A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-262 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | Mdmesh V Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 200V, 61A, To-262 | Newark Electronics |
MOSFET, N-CH, 200V, 61A, TO-262 | element14 |
STB80 Series 200 V 65 A 20 mOhm 190 W 108 nC N-Channel MOSFET - D2PAK | Future Electronics |
Trans MOSFET N-CH 200V 61A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STB80N20M5?
Additional datasheets, footprints and schematics for STB80N20M5 are listed on our Part Details page. You can also find images and similar parts to STB80N20M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB80N20M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB80N20M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB80N20M5 fall under?
The STB80N20M5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB80N20M5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB80N20M5 you can contact the distributor directly for product support, shipping queries etc.
Is the STB80N20M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB80N20M5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STB80N20M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB80N20M5 often in real-time on the comparison pages.
What if I can't find stock of STB80N20M5?
You can fill out our help required form which you can use to request a quote for STB80N20M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.