Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
470
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
6,399
in stock
|
Buy Now | |
element14
from US$1.78
|
6,399
in stock
|
Buy Now | |
Farnell
from US$1.90
|
6,399
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
968
in stock
|
Buy Now | |
Avnet Silica
-
|
23,000
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.9A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 1.56ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 5.8A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 900V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 900 V 2 Ohm 60.5 nC 140 W Silicon SMT Mosfet - TO-263-3 | Future Electronics |
Mosfet, N Channel, 900V, 5.8A, To-263 | Newark Electronics |
MOSFET, N CH, 900V, 5.8A, D2PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Ch 900V 5.8A SuperMESH D2PAK | RS |
Trans MOSFET N-CH 900V 5.8A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STB6NK90ZT4?
Additional datasheets, footprints and schematics for STB6NK90ZT4 are listed on our Part Details page. You can also find images and similar parts to STB6NK90ZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB6NK90ZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB6NK90ZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB6NK90ZT4 fall under?
The STB6NK90ZT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB6NK90ZT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB6NK90ZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB6NK90ZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB6NK90ZT4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STB6NK90ZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB6NK90ZT4 often in real-time on the comparison pages.
What if I can't find stock of STB6NK90ZT4?
You can fill out our help required form which you can use to request a quote for STB6NK90ZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.