Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
6,199
in stock
|
Buy Now | |
element14
from US$1.19
|
6,199
in stock
|
Buy Now | |
Farnell
from US$1.13
|
6,199
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.016ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Avalanche Single Pulse Energy Eas | 320mJ |
Capacitance Ciss Typ | 2000pF |
Current Id Max | 60A |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Pulse Current Idm | 240A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 1V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 1V |
N Channel Mosfet, 60V, 60A, D2-Pak | Newark Electronics |
MOSFET, N, D2-PAK | element14 |
STB60NF06LT Series 60 V 14 mOhm 60 A N-Channel STripFETÔ II Power Mosfet-D2PAK-3 | Future Electronics |
STB60NF06LT4,MOSFET N-Ch 60V 60A D2PAK | RS |
Trans MOSFET N-CH 60V 60A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STB60NF06LT4?
Additional datasheets, footprints and schematics for STB60NF06LT4 are listed on our Part Details page. You can also find images and similar parts to STB60NF06LT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB60NF06LT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB60NF06LT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB60NF06LT4 fall under?
The STB60NF06LT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB60NF06LT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB60NF06LT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB60NF06LT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB60NF06LT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for STB60NF06LT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB60NF06LT4 often in real-time on the comparison pages.
What if I can't find stock of STB60NF06LT4?
You can fill out our help required form which you can use to request a quote for STB60NF06LT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.