Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
25
in stock
|
Buy Now | |
element14
from US$0.84
|
942
in stock
|
Buy Now | |
Farnell
from US$0.84
|
942
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
69
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 1.76ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 4A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N CH, 600V, 4A, D2PAK | element14 |
Mosfet Transistor, N Channel, 2 A, 600 V, 1.76 Ohm, 10 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STB4NK60ZT4 | Newark Electronics |
MOSFET N-Channel 600V 4A SuperMESH D2PAK | RS |
Trans MOSFET N-CH 600V 4A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
N-Channel 600 V 2 Ohm Surface Mount SuperMESH Power MosFet - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STB4NK60ZT4?
Additional datasheets, footprints and schematics for STB4NK60ZT4 are listed on our Part Details page. You can also find images and similar parts to STB4NK60ZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB4NK60ZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB4NK60ZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB4NK60ZT4 fall under?
The STB4NK60ZT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB4NK60ZT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB4NK60ZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB4NK60ZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB4NK60ZT4 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet Silica have stock available or on a lead time for STB4NK60ZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB4NK60ZT4 often in real-time on the comparison pages.
What if I can't find stock of STB4NK60ZT4?
You can fill out our help required form which you can use to request a quote for STB4NK60ZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.