Status: | Unknown |
---|---|
Series: | MDmesh V Series |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.24
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.92
|
1,000
in stock
|
Buy Now | |
element14
from US$6.23
|
990
in stock
|
Buy Now | |
Farnell
from US$5.91
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
57
in stock
|
Buy Now | |
Future Electronics
from US$4.26
|
-
|
Buy Now | |
Avnet America
from US$4.16
|
-
|
Buy Now | |
Schukat Electronic
from US$3.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.067ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 210W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh V Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 650V, 35A, TO-263 | element14 |
Mosfet, N-Ch, 650V, 35A, To-263 | Newark Electronics |
MOSFET N-Channel 650V 35A D2PAK | RS |
Single N-Channel 650 V 0.078 Ohm 210 W Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 650V 35A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
N-Ch 650V 35A 210W 0,078R D²Pak | Schukat Electronic |
Where can I find additional details, specifications and documents for a STB45N65M5?
Additional datasheets, footprints and schematics for STB45N65M5 are listed on our Part Details page. You can also find images and similar parts to STB45N65M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB45N65M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB45N65M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB45N65M5 fall under?
The STB45N65M5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB45N65M5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB45N65M5 you can contact the distributor directly for product support, shipping queries etc.
Is the STB45N65M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB45N65M5 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for STB45N65M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB45N65M5 often in real-time on the comparison pages.
What if I can't find stock of STB45N65M5?
You can fill out our help required form which you can use to request a quote for STB45N65M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.