Status: | Unknown |
---|---|
Series: | MDmesh V Series |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.79
|
1,783
in stock
|
Buy Now | |
Newark Electronics
from US$4.99
|
1,947
in stock
|
Buy Now | |
element14
from US$4.01
|
1,947
in stock
|
Buy Now | |
Farnell
from US$4.79
|
1,947
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$3.26
|
-
|
Buy Now | |
Avnet America
from US$3.13
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.073ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh V Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, N-Ch, 650V, 30A, To-263 | Newark Electronics |
MOSFET, N-CH, 650V, 30A, TO-263 | element14 |
MOSFET N-Channel 650V 30A D2PAK | RS |
Trans MOSFET N-CH 650V 30A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
STB38 Series 650 V 30 A 95 mOhm 190 W 71 nC N-Channel MOSFET - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STB38N65M5?
Additional datasheets, footprints and schematics for STB38N65M5 are listed on our Part Details page. You can also find images and similar parts to STB38N65M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB38N65M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB38N65M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB38N65M5 fall under?
The STB38N65M5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB38N65M5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB38N65M5 you can contact the distributor directly for product support, shipping queries etc.
Is the STB38N65M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB38N65M5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for STB38N65M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB38N65M5 often in real-time on the comparison pages.
What if I can't find stock of STB38N65M5?
You can fill out our help required form which you can use to request a quote for STB38N65M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.