Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.23ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
N-Ch+Z-Dio 500V 17A 190W 0,27R D²Pak | Schukat Electronic |
MOSFET, N-CH, 500V, 17A, D2PAK | Farnell |
Mosfet Transistor, N Channel, 17 A, 500 V, 0.23 Ohm, 10 V, 3.75 V |Stmicroelectronics STB21NK50Z | Newark Electronics |
Where can I find additional details, specifications and documents for a STB21NK50Z?
Additional datasheets, footprints and schematics for STB21NK50Z are listed on our Part Details page. You can also find images and similar parts to STB21NK50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB21NK50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB21NK50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB21NK50Z fall under?
The STB21NK50Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB21NK50Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB21NK50Z you can contact the distributor directly for product support, shipping queries etc.
Is the STB21NK50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB21NK50Z have stock available?
Authorised distributors including Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for STB21NK50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB21NK50Z often in real-time on the comparison pages.
What if I can't find stock of STB21NK50Z?
You can fill out our help required form which you can use to request a quote for STB21NK50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.