Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
MOSFET N-Channel 60V 16A D2PAK | RS |
N-Channel 60 V 0.09 Ohm Surface Mount STripFET Power MosFet - D2PAK | Future Electronics |
Trans MOSFET N-CH 60V 16A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
N-Ch 60V 16A 45W 0,09R D²Pak | Schukat Electronic |
MOSFET, N CH, 60V, 16A, D2PAK | Farnell |
Lv Mosfet Planar & Old |Stmicroelectronics STB16NF06LT4 | Newark Electronics |
Where can I find additional details, specifications and documents for a STB16NF06LT4?
Additional datasheets, footprints and schematics for STB16NF06LT4 are listed on our Part Details page. You can also find images and similar parts to STB16NF06LT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB16NF06LT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB16NF06LT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB16NF06LT4 fall under?
The STB16NF06LT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB16NF06LT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB16NF06LT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB16NF06LT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB16NF06LT4 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Schukat Electronic have stock available or on a lead time for STB16NF06LT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB16NF06LT4 often in real-time on the comparison pages.
What if I can't find stock of STB16NF06LT4?
You can fill out our help required form which you can use to request a quote for STB16NF06LT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.