Status: | Unknown |
---|---|
Series: | STB Series |
RoHS: | Unknown |
Marker Type | Snap On Pre Printed |
---|---|
Legend | 2 |
Legend Colour | White |
Marker Colour | Red |
Marker Dimensions | - |
Cable Diameter Max | 8.5mm |
Cable Diameter Min | 5.8mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STB Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
STB15-2-2 | TTI Europe |
Stb15-2-2 |Raychem Te Connectivity STB15-2-2 | Newark Electronics |
Snap-On Marker Pre Printed Legend 2 White | Avnet America |
CABLE MARKER, E, SIZE15, 2, PK50 | Farnell |
Where can I find additional details, specifications and documents for a STB15-2-2?
Additional datasheets, footprints and schematics for STB15-2-2 are listed on our Part Details page. You can also find images and similar parts to STB15-2-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB15-2-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB15-2-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB15-2-2 fall under?
The STB15-2-2 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STB15-2-2 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB15-2-2 you can contact the distributor directly for product support, shipping queries etc.
Is the STB15-2-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB15-2-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for STB15-2-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB15-2-2 often in real-time on the comparison pages.
What if I can't find stock of STB15-2-2?
You can fill out our help required form which you can use to request a quote for STB15-2-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.