Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
N-Channel 650 V 0.38 O Surface Mount MDmesh II Power MosFet - D2PAK | Future Electronics |
Trans MOSFET N-CH 650V 11A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 600V, 11A, D2PAK | Farnell |
Mosfet, N Ch, 600V, 11A, To-263 | Newark Electronics |
Where can I find additional details, specifications and documents for a STB13NM60N?
Additional datasheets, footprints and schematics for STB13NM60N are listed on our Part Details page. You can also find images and similar parts to STB13NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB13NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB13NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB13NM60N fall under?
The STB13NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB13NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB13NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STB13NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB13NM60N have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STB13NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB13NM60N often in real-time on the comparison pages.
What if I can't find stock of STB13NM60N?
You can fill out our help required form which you can use to request a quote for STB13NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.