Status: | Active |
---|---|
Series: | STB13007DT4 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
517
in stock
|
Buy Now | |
element14
from US$0.64
|
517
in stock
|
Buy Now | |
Farnell
from US$0.64
|
517
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now |
Fully characterized at 125 ËšC |
Very high switching speed |
In compliance with the 2002/93/EC European Directive |
Improved specification: Lower leakage current, Tighter gain range, DC current gain preselection, Tighter storage time range |
Integrated free-wheeling diode |
High voltage capability |
Minimum lot-to-lot spread for reliable operation |
Large RBSOA |
Low spread of dynamic parameters |
Bipolar (Bjt) Single Transistor, Npn, 400 V, 80 W, 8 A, 18 Rohs Compliant: Yes |Stmicroelectronics STB13007DT4 | Newark Electronics |
TRANSISTOR, BJT, NPN, 400V, 8A, TO-263-3 | element14 |
Trans GP BJT NPN 400V 8A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
STMicroelectronics, STB13007DT4 | RS |
STB1300 Series NPN 400 V 8 A 80 W Fast-Switching Power Transistor - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STB13007DT4?
Additional datasheets, footprints and schematics for STB13007DT4 are listed on our Part Details page. You can also find images and similar parts to STB13007DT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB13007DT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB13007DT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB13007DT4 fall under?
The STB13007DT4 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB13007DT4 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB13007DT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB13007DT4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STB13007DT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STB13007DT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB13007DT4 often in real-time on the comparison pages.
What if I can't find stock of STB13007DT4?
You can fill out our help required form which you can use to request a quote for STB13007DT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.