STB12-2-2 Cable by TE Connectivity

CABLE MARKER E SIZE12 2 PK30

Status: Unknown
Series: STB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$1.98
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
4,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
4,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
1,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now

Specifications

Marker Type Snap On Pre Printed
Legend 2
Legend Colour White
Marker Colour Red
Marker Dimensions -
Cable Diameter Max 6mm
Cable Diameter Min 4.5mm
Marker Material PVC (Polyvinylchloride)
Product Range STB Series
SVHC No SVHC (15-Jan-2018)
Operating Temperature Max 125°C

Alternative Descriptions

WIRE MARKER CLIP-ON RED | Rapid Electronics
STB12-2-2 | TTI Europe
CABLE MARKER, E, SIZE12, 2, PK30 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STB12-2-2?

Additional datasheets, footprints and schematics for STB12-2-2 are listed on our Part Details page. You can also find images and similar parts to STB12-2-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STB12-2-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB12-2-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STB12-2-2 fall under?

The STB12-2-2 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to STB12-2-2 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STB12-2-2 you can contact the distributor directly for product support, shipping queries etc.

Is the STB12-2-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STB12-2-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Avnet America and Farnell have stock available or on a lead time for STB12-2-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STB12-2-2 often in real-time on the comparison pages.

What if I can't find stock of STB12-2-2?

You can fill out our help required form which you can use to request a quote for STB12-2-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay