Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$4.15
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$4.25
|
1,000
in stock
|
Buy Now | |
Kruse
-
|
25,000
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Farnell
from US$3.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.5A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.35ohm |
Rds(on) Test Voltage Vgs | 4V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 44A |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STB11NM80T4 | Newark Electronics |
Trans MOSFET N-CH 800V 11A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
N-Channel 800 V 35 mO 150 W Surface Mount Power MosFet - D2PAK | Future Electronics |
TRAN MOSFET N STB11NM80 TO 263 | Kruse |
STMicroelectronics, STB11NM80T4 | RS |
MOSFET, N CH, 800V, 11A, D2PAK | Farnell |
Where can I find additional details, specifications and documents for a STB11NM80T4?
Additional datasheets, footprints and schematics for STB11NM80T4 are listed on our Part Details page. You can also find images and similar parts to STB11NM80T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB11NM80T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB11NM80T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB11NM80T4 fall under?
The STB11NM80T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB11NM80T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB11NM80T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB11NM80T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB11NM80T4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Kruse and Avnet Silica have stock available or on a lead time for STB11NM80T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB11NM80T4 often in real-time on the comparison pages.
What if I can't find stock of STB11NM80T4?
You can fill out our help required form which you can use to request a quote for STB11NM80T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.