Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
1,660
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
767
in stock
|
Buy Now | |
element14
from US$1.95
|
767
in stock
|
Buy Now | |
Farnell
from US$1.94
|
767
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.35
|
405
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0043ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
MOSFET N-Ch 40V 120A UltraFET II D2PAK | RS |
Mosfet Transistor, N Channel, 120 A, 40 V, 0.0043 Ohm, 10 V, 2 V Rohs Compliant: Yes |Stmicroelectronics STB100NF04T4 | Newark Electronics |
MOSFET, N CH, 40V, 120A, 0R0043, TO263-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 40V 120A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
STB100 Series 40 V 120 A 4.6 mOhm 300 W 110 nC N-Channel MOSFET - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STB100NF04T4?
Additional datasheets, footprints and schematics for STB100NF04T4 are listed on our Part Details page. You can also find images and similar parts to STB100NF04T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB100NF04T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB100NF04T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB100NF04T4 fall under?
The STB100NF04T4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB100NF04T4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB100NF04T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB100NF04T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB100NF04T4 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STB100NF04T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB100NF04T4 often in real-time on the comparison pages.
What if I can't find stock of STB100NF04T4?
You can fill out our help required form which you can use to request a quote for STB100NF04T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.