STB09-7-7 Cable by TE Connectivity

CABLE MARKER E SIZE9 NO.7 PK30

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0372

Distributor Stock
Logo for Farnell
Farnell
from US$1.26
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.08
18,600
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0372
600
in stock
Buy Now
Logo for element14
element14
from US$1.77
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Marker Type -
Legend 7
Legend Colour Black
Marker Colour Violet
Marker Dimensions -
Cable Diameter Max 4.5mm
Cable Diameter Min 3.3mm
Marker Material PVC (Polyvinylchloride)
Product Range -
SVHC No SVHC (07-Jul-2017)
Operating Temperature Max 125°C

Alternative Descriptions

TE Connectivity STB09-7-7 | Rapid Electronics
STB09-7-7 | TTI Europe
CABLE MARKER, E, SIZE9, NO.7, PK30 | element14
AMP1-1768039-9 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STB09-7-7?

Additional datasheets, footprints and schematics for STB09-7-7 are listed on our Part Details page. You can also find images and similar parts to STB09-7-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STB09-7-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB09-7-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STB09-7-7 fall under?

The STB09-7-7 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to STB09-7-7 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STB09-7-7 you can contact the distributor directly for product support, shipping queries etc.

Is the STB09-7-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STB09-7-7 have stock available?

Authorised distributors including Rapid Electronics, TTI Europe, element14, Farnell and Avnet America have stock available or on a lead time for STB09-7-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STB09-7-7 often in real-time on the comparison pages.

What if I can't find stock of STB09-7-7?

You can fill out our help required form which you can use to request a quote for STB09-7-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay