Status: | Unknown |
---|---|
Series: | STB Series |
RoHS: | Unknown |
Prices starting from US$0.0342
Marker Type | - |
---|---|
Legend | 3 |
Legend Colour | Black |
Marker Colour | Orange |
Marker Dimensions | - |
Cable Diameter Max | 4.5mm |
Cable Diameter Min | 3.3mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STB Series |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
PRE-PRINTED MARKER | Rapid Electronics |
STB09-3-3 | TTI Europe |
Cable Marker Snap-On Pre Printed 3 Legend Polyoxymethylene Orange | Avnet America |
CABLE MARKER, E, SIZE9, NO.3, PK30 | element14 |
Where can I find additional details, specifications and documents for a STB09-3-3?
Additional datasheets, footprints and schematics for STB09-3-3 are listed on our Part Details page. You can also find images and similar parts to STB09-3-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB09-3-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB09-3-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB09-3-3 fall under?
The STB09-3-3 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STB09-3-3 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB09-3-3 you can contact the distributor directly for product support, shipping queries etc.
Is the STB09-3-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB09-3-3 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Chip One Stop, Avnet America and element14 have stock available or on a lead time for STB09-3-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB09-3-3 often in real-time on the comparison pages.
What if I can't find stock of STB09-3-3?
You can fill out our help required form which you can use to request a quote for STB09-3-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.