Status: | Unknown |
---|---|
Series: | STB Series |
RoHS: | Unknown |
Prices starting from US$0.0331
Marker Type | Snap On Pre Printed |
---|---|
Legend | 5 |
Legend Colour | White |
Marker Colour | Green |
Marker Dimensions | - |
Cable Diameter Max | 3.5mm |
Cable Diameter Min | 2.6mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STB Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
STB06-5-5 | Rapid Electronics |
Cable Marker, E, Size6, 5, Pk30 | Newark Electronics |
CABLE MARKER, E, SIZE6, 5, PK30 | element14 |
Cable Marker Snap-On Pre Printed "5" Legend Polyoxymethylene Green Strip | Avnet America |
Where can I find additional details, specifications and documents for a STB06-5-5?
Additional datasheets, footprints and schematics for STB06-5-5 are listed on our Part Details page. You can also find images and similar parts to STB06-5-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB06-5-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB06-5-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB06-5-5 fall under?
The STB06-5-5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STB06-5-5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB06-5-5 you can contact the distributor directly for product support, shipping queries etc.
Is the STB06-5-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB06-5-5 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for STB06-5-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB06-5-5 often in real-time on the comparison pages.
What if I can't find stock of STB06-5-5?
You can fill out our help required form which you can use to request a quote for STB06-5-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.