Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$102.64
Drain Source Voltage Vds | 130V |
---|---|
Continuous Drain Current Id | 40A |
Power Dissipation Pd | 625W |
Operating Frequency Min | - |
Operating Frequency Max | 175MHz |
RF Transistor Case | STAC244B |
No. of Pins | 4Pins |
Operating Temperature Max | 200°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Rf Transistor, 130V, 175Mhz, Stac244B | Newark Electronics |
RF TRANSISTOR, 130V, 175MHZ, STAC244B | element14 |
Transistor RF FET N-CH 130V 40A 175MHz 3-Pin STAC244B Tray | Avnet Silica |
STAC2942 Series 130 V 40 A 350 W 21 dB N-channel RF SMT Power Transistor | Future Electronics |
Where can I find additional details, specifications and documents for a STAC2942BW?
Additional datasheets, footprints and schematics for STAC2942BW are listed on our Part Details page. You can also find images and similar parts to STAC2942BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STAC2942BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STAC2942BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STAC2942BW fall under?
The STAC2942BW is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to STAC2942BW when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STAC2942BW you can contact the distributor directly for product support, shipping queries etc.
Is the STAC2942BW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STAC2942BW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STAC2942BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STAC2942BW often in real-time on the comparison pages.
What if I can't find stock of STAC2942BW?
You can fill out our help required form which you can use to request a quote for STAC2942BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.