Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 4.5V to 16V |
Control Interface | I2C Serial |
Audio IC Case Style | PowerSSO |
No. of Pins | 36Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Control / Process Application | AV & DVD Receivers DVD Audio Video SACD Players |
Operating Temperature Range | -20°C to +70°C |
Audio Control, Digital Audio Interface, 4.5V To 16V, I2C, Serial, Powersso, 36, -20 C Rohs Compliant: Yes |Stmicroelectronics STA559BW | Newark Electronics |
IC, DAS 2.1 CHANNEL POWER, 36SSO | element14 |
Where can I find additional details, specifications and documents for a STA559BW?
Additional datasheets, footprints and schematics for STA559BW are listed on our Part Details page. You can also find images and similar parts to STA559BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA559BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA559BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA559BW fall under?
The STA559BW is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to STA559BW when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA559BW you can contact the distributor directly for product support, shipping queries etc.
Is the STA559BW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA559BW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STA559BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA559BW often in real-time on the comparison pages.
What if I can't find stock of STA559BW?
You can fill out our help required form which you can use to request a quote for STA559BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.