Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.49
|
No stock
|
Buy Now |
Amplifier Class | - |
---|---|
No. of Channels | 4 Channel, 4Channels |
Output Power | 400W |
Supply Voltage Range | 10V to 58V |
Amplifier Case Style | PowerSO |
No. of Pins | 36Pins |
Load Impedance | 6ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 10V to 58V |
Base Number | 516 |
Operating Temperature Range | 0°C to +90°C |
Output Power (Pout) | 400 W |
AMP, AUDIO, POWER, QUAD, POWERSO36 | Farnell |
Where can I find additional details, specifications and documents for a STA516B?
Additional datasheets, footprints and schematics for STA516B are listed on our Part Details page. You can also find images and similar parts to STA516B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA516B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA516B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA516B fall under?
The STA516B is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to STA516B when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA516B you can contact the distributor directly for product support, shipping queries etc.
Is the STA516B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA516B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STA516B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA516B often in real-time on the comparison pages.
What if I can't find stock of STA516B?
You can fill out our help required form which you can use to request a quote for STA516B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.