Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
No stock
|
Buy Now |
Wide supply voltage range (4.5 - 20 V) |
2 x 20 W into 8 Ω at VCC= 18 V |
PowerSSO-36 exposed pad package |
2 channels of 24-bit DDX® |
100-dB SNR and dynamic range |
Selectable 32 kHz to 48 kHz input sample rates |
Automatic zero-detect mute |
Automatic invalid input detect mute |
2-channel I2S input data interface |
Selectable clock input ratio (256 or 364 * fs) |
Max power correction for lower full power |
96 kHz internal processing sample rate, 24-bit precision |
Embedded thermal overload and short-circuit protection |
Filterless configuration option |
Applications LCDs DVDs Cradles Digital speakers Wireless speaker cradles |
LCDs |
DVDs |
Cradles |
Digital speakers |
Wireless speaker cradles |
Product Specifications |
---|
DS5094 2-channel microless high-efficiency digital audio system Sound Terminal® |
DIG AUDIO SYSTEM, 2-CH, 36POWERSSOP | Farnell |
Where can I find additional details, specifications and documents for a STA333ML?
Additional datasheets, footprints and schematics for STA333ML are listed on our Part Details page. You can also find images and similar parts to STA333ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA333ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA333ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA333ML fall under?
The STA333ML is listed under Audio ICs > Sound Terminal Digital Audio Subsystems.
Can I view similar or alternative parts?
You can view similar parts to STA333ML when available in the Sound Terminal Digital Audio Subsystems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA333ML you can contact the distributor directly for product support, shipping queries etc.
Is the STA333ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA333ML have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STA333ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA333ML often in real-time on the comparison pages.
What if I can't find stock of STA333ML?
You can fill out our help required form which you can use to request a quote for STA333ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.