Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 10V to 36V |
Control Interface | I2C |
Audio IC Case Style | PowerSO |
No. of Pins | 36Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Termination Type | Surface Mount Device |
DIG AUDIO SYSTEM, 2-CH, 36POWERSSOP | Farnell |
Digital Audio System 36-Pin PowerSO Slug Up Tube | Avnet America |
Where can I find additional details, specifications and documents for a STA326?
Additional datasheets, footprints and schematics for STA326 are listed on our Part Details page. You can also find images and similar parts to STA326 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA326 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA326 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA326 fall under?
The STA326 is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to STA326 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA326 you can contact the distributor directly for product support, shipping queries etc.
Is the STA326 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA326 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STA326.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA326 often in real-time on the comparison pages.
What if I can't find stock of STA326?
You can fill out our help required form which you can use to request a quote for STA326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.