Status: | Active |
---|---|
Series: | ST901T |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
5,780
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
4,850
in stock
|
Buy Now | |
element14
from US$0.77
|
387
in stock
|
Buy Now | |
Farnell
from US$0.70
|
387
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
72
in stock
|
Buy Now | |
Avnet Silica
-
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High voltage special Darlington structure |
Very rugged bipolar technology |
High DC current gain |
STMicroelectronics, ST901T | RS |
ST901T Series NPN 350 V 4 A Ignition Coil Driver Power Transistor - TO-220 | Future Electronics |
DARLINGTON TRANSISTOR, NPN, TO-220 | element14 |
Trans, Npn, 350V, 4A, 150Deg C, 100W | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 350V 4A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a ST901T?
Additional datasheets, footprints and schematics for ST901T are listed on our Part Details page. You can also find images and similar parts to ST901T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST901T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST901T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST901T fall under?
The ST901T is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to ST901T when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST901T you can contact the distributor directly for product support, shipping queries etc.
Is the ST901T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST901T have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for ST901T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST901T often in real-time on the comparison pages.
What if I can't find stock of ST901T?
You can fill out our help required form which you can use to request a quote for ST901T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.