ST8034ATDT Smartcard Interfaces by STMicroelectronics

16-pin smartcard interfaces

Status: Active
Series: ST8034AT
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ST8034T/ST8034AT/ST8034P/ST8034C devices are complete low-cost analog interfaces for asynchronous and synchronous smartcards operating at a supply voltage of 5 V or 3 V (or even 1.8 V in the case of ST8034P). The ST8034T/ST8034AT/ST8034P/ST8034C devices can be placed between the card and the microcontroller to provide all supply, protection, detection and control functions, with just a few external components.

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$0.93
328
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.95
328
in stock
Buy Now
Logo for element14
element14
from US$0.93
328
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.87
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Complete smartcard interface
ISO 7816 and EMVâ„¢ 4.3 payment systems compatible
One protected half-duplex bidirectional buffered I/O line to the smartcard
5 V or 3 V (or 1.8 V in case of ST8034P) selectable smartcard supply voltage (VCC). Ensures controlled VCCrise and fall times and provides smart overload detection with glitch immunity.
Optional chip select function allows the device interface to be isolated from the host microcontroller signals - allows parallel combination of the card interface devices (ST8034C)
Card clock generation by integrated crystal oscillator or from external clock source
Card clock frequency up to 20 MHz, programmable by CLKDIV pin, with synchronous frequency changes
Optional VCC_SEL input for pin-controlled selection of VCC; 5 V or 3 V or 1.8 V (ST8034P)
Automatic card activation and deactivation sequences initiated by the microcontroller
Emergency deactivation sequences initiated by a card supply short-circuit, card take-off, falling VDD, VDDP, or VDD(INTF)or by the interface device overheating
Voltage supply supervisors With a fixed threshold (VDD, VDDP, and VDD(INTF)) Optionally with an external resistor divider to set the VDD(INTF)threshold (PORADJ pin; ST8034P and ST8034C)
With a fixed threshold (VDD, VDDP, and VDD(INTF))
Optionally with an external resistor divider to set the VDD(INTF)threshold (PORADJ pin; ST8034P and ST8034C)
Multipurpose card status signalOFF
Non-inverted card reset pin RST driven by the RSTIN input
Thermal and short-circuit protection of all card contacts
Card presence detection contacts debounced
Enhanced card side ESD protection of 8 kV
Common SO16 3.9 x 9.9 mm body or a space-saving QFN16 3 x 3 mm package
Temperature range -25 to +85 °C

Alternative Descriptions

Smartcard Interface, 85Deg C, Soic-16 | Newark Electronics
SMART-CARD INTERFACE, 5.5V, SOIC-16 | element14
Smartcard Interfaces 16-Pin SOIC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST8034ATDT?

Additional datasheets, footprints and schematics for ST8034ATDT are listed on our Part Details page. You can also find images and similar parts to ST8034ATDT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST8034ATDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST8034ATDT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST8034ATDT fall under?

The ST8034ATDT is listed under Interfaces and Transceivers > Smartcard Interfaces.

Can I view similar or alternative parts?

You can view similar parts to ST8034ATDT when available in the Smartcard Interfaces range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST8034ATDT you can contact the distributor directly for product support, shipping queries etc.

Is the ST8034ATDT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ST8034ATDT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for ST8034ATDT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST8034ATDT often in real-time on the comparison pages.

What if I can't find stock of ST8034ATDT?

You can fill out our help required form which you can use to request a quote for ST8034ATDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay