Status: | Unknown |
---|---|
Series: | ST Family ST7 Series Microcontrollers |
RoHS: | Unknown |
Product Range | ST Family ST7 Series Microcontrollers |
---|---|
CPU Speed | 8MHz |
Program Memory Size | 4KB, 4KB |
RAM Memory Size | 256Byte |
No. of Pins | 20Pins |
MCU Case Style | SOIC |
No. of I/O's | 15I/O's |
Embedded Interface Type | SPI |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
MCU Family | ST |
MCU Series | ST7 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Clock Frequency | 16MHz |
Controller Family/Series | ST7LITE1x |
EEPROM Memory Size | 128Byte |
Flash Memory Size | 4KB |
IC Generic Number | ST7FLITE19 |
Logic Function Number | 19F1M6 |
MPU Core Size | 8bit |
Memory Type | Flash |
Microprocessor/Controller Features | SPI WDT ADC |
No. of ADC Inputs | 7 |
No. of Bits | 8bit |
No. of PWM Channels | 4 |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC PWM Timer |
MCU, 8BIT, ST7, 8MHZ, SOIC-20 | Farnell |
ST7 Series 4 KB Flash 256 B RAM 16 MHz 8-Bit Microcontroller - SOIC-20 | Future Electronics |
St7Lite |Stmicroelectronics ST7FLITE19F1M6 | Newark Electronics |
Where can I find additional details, specifications and documents for a ST7FLITE19F1M6?
Additional datasheets, footprints and schematics for ST7FLITE19F1M6 are listed on our Part Details page. You can also find images and similar parts to ST7FLITE19F1M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST7FLITE19F1M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST7FLITE19F1M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST7FLITE19F1M6 fall under?
The ST7FLITE19F1M6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ST7FLITE19F1M6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST7FLITE19F1M6 you can contact the distributor directly for product support, shipping queries etc.
Is the ST7FLITE19F1M6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST7FLITE19F1M6 have stock available?
Authorised distributors including Farnell, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for ST7FLITE19F1M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST7FLITE19F1M6 often in real-time on the comparison pages.
What if I can't find stock of ST7FLITE19F1M6?
You can fill out our help required form which you can use to request a quote for ST7FLITE19F1M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.