Status: | Unknown |
---|---|
Series: | Adj 85mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
875
in stock
|
Buy Now | |
element14
from US$0.35
|
10,565
in stock
|
Buy Now | |
Farnell
from US$0.34
|
10,565
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
3,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
93,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 24V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 5V |
Output Current | 85mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 85mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
LDO, ADJ, 1.2V-5V, 0.085A, SOT-23-5 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
STMicroelectronics, ST715MR | RS |
Ldo, Adj, 1.2V-5V, 0.085A, Sot-23-5 | Newark Electronics |
LDO Regulator Pos 1.2V 0.085A 5-Pin SOT-23 T/R | EBV Elektronik |
ST715 Series 85 mA 1.2 to 5 V Adjustable Output LDO Linear Regulator - SOT-23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a ST715MR?
Additional datasheets, footprints and schematics for ST715MR are listed on our Part Details page. You can also find images and similar parts to ST715MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST715MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST715MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST715MR fall under?
The ST715MR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST715MR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST715MR you can contact the distributor directly for product support, shipping queries etc.
Is the ST715MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST715MR have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for ST715MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST715MR often in real-time on the comparison pages.
What if I can't find stock of ST715MR?
You can fill out our help required form which you can use to request a quote for ST715MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.