Status: | Unknown |
---|---|
Series: | ST |
RoHS: | Not Compliant |
Very high capacitance |
10 µF to 2200 µF |
25 VDC to 125 VDC |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Product Sheet |
Selector Guide |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap Tant Wet 68uF 100V 20% (7.92 X 17.88mm) Axial 2.1 Ohm 125C Bulk | Future Electronics |
Tantalum Capacitor, 68Uf, 100V, Axial 20% | Newark Electronics |
Tantalum Capacitor, 68 uF, 100 V, ± 20%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAP, 68µF, 100V, 20% | element14 |
Tantalum Capacitor, 68 uF, 100 V, � 20%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ST68-100T2MI?
Additional datasheets, footprints and schematics for ST68-100T2MI are listed on our Part Details page. You can also find images and similar parts to ST68-100T2MI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST68-100T2MI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST68-100T2MI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST68-100T2MI fall under?
The ST68-100T2MI is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ST68-100T2MI when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST68-100T2MI you can contact the distributor directly for product support, shipping queries etc.
Is the ST68-100T2MI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST68-100T2MI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for ST68-100T2MI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST68-100T2MI often in real-time on the comparison pages.
What if I can't find stock of ST68-100T2MI?
You can fill out our help required form which you can use to request a quote for ST68-100T2MI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.