Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 30mA |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
DC-DC CHARGE PUMP, BOOST, SOIC-8 | Farnell |
Dc-Dc Charge Pump, Boost, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a ST662ACD-TR?
Additional datasheets, footprints and schematics for ST662ACD-TR are listed on our Part Details page. You can also find images and similar parts to ST662ACD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST662ACD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST662ACD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST662ACD-TR fall under?
The ST662ACD-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ST662ACD-TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST662ACD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the ST662ACD-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST662ACD-TR have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ST662ACD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST662ACD-TR often in real-time on the comparison pages.
What if I can't find stock of ST662ACD-TR?
You can fill out our help required form which you can use to request a quote for ST662ACD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.