Status: | Unknown |
---|---|
Series: | ST4F Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Cage Clamp / Screw |
No. of Pins | - |
Current Rating | 6A |
Voltage Rating | 240VAC |
Product Range | ST4F Series |
SVHC | No SVHC (15-Jan-2018) |
Relay Sockets&Hardware ST4FLC4 | Rapid Electronics |
St4Flc4 |Potter&brumfield Te Connectivity ST4FLC4 | Newark Electronics |
Where can I find additional details, specifications and documents for a ST4FLC4?
Additional datasheets, footprints and schematics for ST4FLC4 are listed on our Part Details page. You can also find images and similar parts to ST4FLC4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST4FLC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST4FLC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST4FLC4 fall under?
The ST4FLC4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ST4FLC4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST4FLC4 you can contact the distributor directly for product support, shipping queries etc.
Is the ST4FLC4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST4FLC4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for ST4FLC4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST4FLC4 often in real-time on the comparison pages.
What if I can't find stock of ST4FLC4?
You can fill out our help required form which you can use to request a quote for ST4FLC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.