Status: | Unknown |
---|---|
Series: | ST Series |
RoHS: | Unknown |
Prices starting from US$14.44
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 6A |
Product Range | ST Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Module |
Approval Bodies | VDE |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 230V |
Contact Current AC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Nom | 240V |
Current Rating | 6A |
External Depth | 80mm |
External Height | 94mm |
External Length / Height | 94mm |
External Width | 6.2mm |
Relay Type | Interface |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
St3P3Tp0 |Potter&brumfield Te Connectivity ST3P3TP0 | Newark Electronics |
ST Series General Purpose Relay with DIN-rail Socket SNR 1-Pole CO (1 form C) 6 A 230 VDC/VAC 736 mVA Silver Tin Oxide Screw Terminals | Avnet America |
Relay | RS Americas |
INDUSTRY RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a ST3P3TP0?
Additional datasheets, footprints and schematics for ST3P3TP0 are listed on our Part Details page. You can also find images and similar parts to ST3P3TP0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3P3TP0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3P3TP0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3P3TP0 fall under?
The ST3P3TP0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ST3P3TP0 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3P3TP0 you can contact the distributor directly for product support, shipping queries etc.
Is the ST3P3TP0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST3P3TP0 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for ST3P3TP0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3P3TP0 often in real-time on the comparison pages.
What if I can't find stock of ST3P3TP0?
You can fill out our help required form which you can use to request a quote for ST3P3TP0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.