Status: | Unknown |
---|---|
Series: | ST Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 6A |
Product Range | ST Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | - |
Average Power Consumption | 403mVA |
Coil Voltage VAC Nom | 115V |
Coil Voltage VDC Nom | 115V |
Contact Current Max | 6A |
Contact Voltage AC Nom | 240V |
External Depth | 80mm |
External Height | 94mm |
External Width | 6.2mm |
Relay Type | Interface |
Interface Relay, Spdt, 115Vac/Dc | Newark Electronics |
Relay | RS Americas |
ST Series General Purpose Relay with DIN-rail Socket SNR 1-Pole CO (1 form C) 6 A 115 VDC/VAC 403 mVA Silver Tin Oxide Screw Terminals | Avnet America |
Where can I find additional details, specifications and documents for a ST3P3SM5?
Additional datasheets, footprints and schematics for ST3P3SM5 are listed on our Part Details page. You can also find images and similar parts to ST3P3SM5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3P3SM5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3P3SM5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3P3SM5 fall under?
The ST3P3SM5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ST3P3SM5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3P3SM5 you can contact the distributor directly for product support, shipping queries etc.
Is the ST3P3SM5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST3P3SM5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for ST3P3SM5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3P3SM5 often in real-time on the comparison pages.
What if I can't find stock of ST3P3SM5?
You can fill out our help required form which you can use to request a quote for ST3P3SM5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.