ST3P3LC4 Switches, Relays & Solenoids by TE Connectivity

RELAY SPDT 240VAC 6A

Status: Unknown
Series: ST Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.15

Distributor Stock
Logo for Newark
Newark
from US$31.52
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.15
500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$27.67
-
Buy Now
Logo for RS Americas
RS Americas
from US$28.70
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 24VDC
Contact Current 6A
Product Range ST Series
Relay Mounting DIN Rail
Coil Type Non Latching
Contact Voltage VAC 240VAC
Relay Terminals Screw
Contact Voltage VDC -
Contact Material Silver Tin Oxide
Coil Resistance 3.39kohm
Approvals & Standards -
Accessory Type Module
Approval Bodies VDE
Coil Voltage VDC Nom 24V
Contact Current AC Max 6A
Contact Current Max 6A
Contact Voltage AC Nom 240V
Current Rating 6A
External Depth 80mm
External Height 94mm
External Length / Height 94mm
External Width 6.2mm
Relay Type Interface

Alternative Descriptions

INDUSTRY RELAY | TTI Europe
Relay, Spdt, 240Vac, 6A | Newark Electronics
ST Series General Purpose Relay with DIN-rail Socket SNR 1-Pole CO (1 form C) 6 A 24 VDC 3390 Ohm 220 mW Silver Tin Oxide Screw Terminals | Avnet America
Relay | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST3P3LC4?

Additional datasheets, footprints and schematics for ST3P3LC4 are listed on our Part Details page. You can also find images and similar parts to ST3P3LC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST3P3LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3P3LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST3P3LC4 fall under?

The ST3P3LC4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to ST3P3LC4 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST3P3LC4 you can contact the distributor directly for product support, shipping queries etc.

Is the ST3P3LC4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ST3P3LC4 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ST3P3LC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST3P3LC4 often in real-time on the comparison pages.

What if I can't find stock of ST3P3LC4?

You can fill out our help required form which you can use to request a quote for ST3P3LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay